• 100% rigid self-supporting PVC material with a ribbon-lock construction
• Diameter is adjustable by hand & can be reduced or expanded by approximately 25% of original I.D.
• Chemical resistant
• May be shaped & reshaped & spliced together without special tools
• Excellent for either temporary or permanent installation
• Manufactured with flame retardant materials
Standard Color : gray
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Dayflex® Pliaduct® 4.5 |
| Product Name | 100% Rigid Self-supporting Gray PVC Material Hose |
| Product Form | Hose |
| I.D. | 4.500 inch (114 mm) |
| Weight | 0.8 lbs/ft (1.19 g/mm) |
| Minimum Bend Radius | 5 inch (121 mm) |
| Working Pressure | 2 psi (1.76 m H2O) |