• PVC hose reinforced with a vinyl coated spring steel wire helix
• Light weight & flexible
• Good chemical resistance
• Popular choice for floor care industry & general industrial vacuum applications
• Cuffs available
• Other colors available
• Available in a stretch version (MG-Stretch)
Standard Color : gray
Custom Colors Available
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Dayflex® MG-V 1.5 |
| Product Name | Black Elastomer Polyurethane Hose |
| Product Form | Hose |
| I.D. | 1.500 inch (38.1 mm) |
| Weight | 0.2 lbs/ft (0.3423 g/mm) |
| Minimum Bend Radius | 2 inch (41.27 mm) |
| Working Pressure | 15 psi (10.56 m H2O) |