Flexaust 100% Rigid Self-supporting Gray PVC Material Hose Dayflex® Pliaduct® 2.0

Description
• 100% rigid self-supporting PVC material with a ribbon-lock construction • Diameter is adjustable by hand & can be reduced or expanded by approximately 25% of original I.D. • Chemical resistant • May be shaped & reshaped & spliced together without special tools • Excellent for either temporary or permanent installation • Manufactured with flame retardant materials Standard Color : gray
Datasheet
Description
• 100% rigid self-supporting PVC material with a ribbon-lock construction • Diameter is adjustable by hand & can be reduced or expanded by approximately 25% of original I.D. • Chemical resistant • May be shaped & reshaped & spliced together without special tools • Excellent for either temporary or permanent installation • Manufactured with flame retardant materials Standard Color : gray
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100% Rigid Self-supporting Gray PVC Material Hose - Dayflex® Pliaduct® 2.0 - Flexaust
Warsaw, IN, USA
100% Rigid Self-supporting Gray PVC Material Hose
Dayflex® Pliaduct® 2.0
100% Rigid Self-supporting Gray PVC Material Hose Dayflex® Pliaduct® 2.0
• 100% rigid self-supporting PVC material with a ribbon-lock construction • Diameter is adjustable by hand & can be reduced or expanded by approximately 25% of original I.D. • Chemical resistant • May be shaped & reshaped & spliced together without special tools • Excellent for either temporary or permanent installation • Manufactured with flame retardant materials Standard Color : gray

• 100% rigid self-supporting PVC material with a ribbon-lock construction
• Diameter is adjustable by hand & can be reduced or expanded by approximately 25% of original I.D.
• Chemical resistant
• May be shaped & reshaped & spliced together without special tools
• Excellent for either temporary or permanent installation
• Manufactured with flame retardant materials
Standard Color : gray

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Dayflex® Pliaduct® 2.0
Product Name 100% Rigid Self-supporting Gray PVC Material Hose
Product Form Hose
I.D. 2.000 inch (50.8 mm)
Weight 0.3 lbs/ft (0.4464 g/mm)
Minimum Bend Radius 2 inch (57.15 mm)
Working Pressure 2 psi (1.76 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61111 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Air Hoses - 1228457 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.224 inch (5.7 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 145 psi (102 m H2O)
View Details