Flexaust Single-Ply Black PVC Vinyl Coated Polyester Fabric Hose Flexaust® FSP-1 4.0

Description
• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Low friction loss • Great chemical & moisture resistance • Listed as UL 94V-0 flame retardant • Other wearstrip colors available • Available without a wearstrip for a more economical option • Additional coatings available for better abrasion &/or chemical resistance • Available in metric sizes, consult sales team on pricing & minimums Standard Color : black with orange wearstrip
Datasheet
Description
• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Low friction loss • Great chemical & moisture resistance • Listed as UL 94V-0 flame retardant • Other wearstrip colors available • Available without a wearstrip for a more economical option • Additional coatings available for better abrasion &/or chemical resistance • Available in metric sizes, consult sales team on pricing & minimums Standard Color : black with orange wearstrip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Black PVC Vinyl Coated Polyester Fabric Hose - Flexaust® FSP-1 4.0 - Flexaust
Warsaw, IN, USA
Single-Ply Black PVC Vinyl Coated Polyester Fabric Hose
Flexaust® FSP-1 4.0
Single-Ply Black PVC Vinyl Coated Polyester Fabric Hose Flexaust® FSP-1 4.0
• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Low friction loss • Great chemical & moisture resistance • Listed as UL 94V-0 flame retardant • Other wearstrip colors available • Available without a wearstrip for a more economical option • Additional coatings available for better abrasion &/or chemical resistance • Available in metric sizes, consult sales team on pricing & minimums Standard Color : black with orange wearstrip

• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Wearstrip offers additional external abrasion & drag resistance
• Low friction loss
• Great chemical & moisture resistance
• Listed as UL 94V-0 flame retardant
• Other wearstrip colors available
• Available without a wearstrip for a more economical option
• Additional coatings available for better abrasion &/or chemical resistance
• Available in metric sizes, consult sales team on pricing & minimums
Standard Color : black with orange wearstrip

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® FSP-1 4.0
Product Name Single-Ply Black PVC Vinyl Coated Polyester Fabric Hose
Product Form Hose
I.D. 4.000 inch (102 mm)
Weight 0.7 lbs/ft (0.9673 g/mm)
Minimum Bend Radius 4 inch (102 mm)
Working Pressure 13 psi (9.15 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1357800 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.673 inch (42.5 mm)
Working Pressure 232 psi (163 m H2O)
View Details