• Elastomer polyurethane hose reinforced with a vinyl coated spring steel wire helix
• Light weight & flexible
• Good chemical resistance
• Excellent abrasion resistance
• Cuffs available
• Other colors available
Standard Color : black
Custom Colors Available
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Dayflex® MG-U 0.75 |
| Product Name | Black Elastomer Polyurethane Hose |
| Product Form | Hose |
| I.D. | 0.750 inch (19.05 mm) |
| Weight | 0.1 lbs/ft (0.1488 g/mm) |
| Minimum Bend Radius | 1 inch (22.22 mm) |
| Working Pressure | 20 psi (14.08 m H2O) |