Flexaust Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY 24.0

Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet
Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Nylon Fabric Hose - Flexaust® CWY 24.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Nylon Fabric Hose
Flexaust® CWY 24.0
Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY 24.0
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black

• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix
• Neoprene & nylon construction offers excellent abrasion resistance & superior flex life
• Handles both positive & negative pressure
• Excellent tensile strength
• Available with an external PVC coated polyester wearstrip (CWY-W)
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWY 24.0
Product Name Double-Ply Black Neoprene Coated Nylon Fabric Hose
Product Form Hose
I.D. 24.000 inch (610 mm)
Weight 4.1 lbs/ft (6.1 g/mm)
Minimum Bend Radius 15 inch (391 mm)
Working Pressure 3 psi (2.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Braid Reinforced Silicone Hose - 2900534 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.625 inch (15.87 mm)
O.D. 0.965 inch (24.51 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - H1 SO Code H 3 SO - 5611100571103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details