• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix
• Neoprene & nylon construction offers excellent abrasion resistance & superior flex life
• Handles both positive & negative pressure
• Excellent tensile strength
• Available with an external PVC coated polyester wearstrip (CWY-W)
• Additional coatings available for better abrasion &/or chemical resistance
Standard Color : black
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexaust® CWY 7.0 |
| Product Name | Double-Ply Black Neoprene Coated Nylon Fabric Hose |
| Product Form | Hose |
| I.D. | 7.000 inch (178 mm) |
| Weight | 1.2 lbs/ft (1.79 g/mm) |
| Minimum Bend Radius | 5 inch (130 mm) |
| Working Pressure | 26 psi (18.3 m H2O) |