Flexaust Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose Flexaust® FSP-2 12.0

Description
• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Great moisture, mildew, & chemical resistance • Low friction loss • Listed as UL 94V-0 flame retardant • Other wearstrip colors available • Available in a heavy duty bridge construction (FSP Bridge) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with orange wearstrip
Datasheet
Description
• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Great moisture, mildew, & chemical resistance • Low friction loss • Listed as UL 94V-0 flame retardant • Other wearstrip colors available • Available in a heavy duty bridge construction (FSP Bridge) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with orange wearstrip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose - Flexaust® FSP-2 12.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose
Flexaust® FSP-2 12.0
Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose Flexaust® FSP-2 12.0
• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Great moisture, mildew, & chemical resistance • Low friction loss • Listed as UL 94V-0 flame retardant • Other wearstrip colors available • Available in a heavy duty bridge construction (FSP Bridge) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with orange wearstrip

• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Wearstrip offers additional external abrasion & drag resistance
• Great moisture, mildew, & chemical resistance
• Low friction loss
• Listed as UL 94V-0 flame retardant
• Other wearstrip colors available
• Available in a heavy duty bridge construction (FSP Bridge)
• Additional coatings available for better abrasion &/or chemical resistance
Standard Color : black with orange wearstrip

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® FSP-2 12.0
Product Name Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose
Product Form Hose
I.D. 12.000 inch (305 mm)
Weight 2.2 lbs/ft (3.27 g/mm)
Minimum Bend Radius 10 inch (254 mm)
Working Pressure 3 psi (1.83 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1228446 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.305 - 5611100572305 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Low Pressure Air Hoses - 61107 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details