Flexaust Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • Double-ply fabric hose with a silicone coated fiberglass inner layer & a silicone coated Nomex® outer layer reinforced with a spring steel wire helix & external filament fiberglass... | |
| • Double-ply neoprene coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Offers higher temperature characteristics than traditional neoprene hoses • The... | |
| • Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Suited for high temperature air handling applications • The narrow... | |
| • Inner Layer; Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix • Outer layer; Single-ply neoprene coated polyester fabric hose reinforced with a spring steel... | |
| • Light weight laminate of fiberglass & vacuum metallized polyester film • Heat reflective to 625°F • Light weight & flexible • Smooth bend radius • 2.64-inch compression per foot... | |
| • Light weight polyethylene hose reinforced with an integral polyethylene helix • Suited for low pressure air movement & fume extraction • Excellent for light vacuum applications • Light weight... | |
| • Medium weight polyethylene hose reinforced with a translucent integral polyethylene helix • Ideal for insulation blowing applications • Easy to handle • Translucent walls offer easy monitoring of material... | |
| • Rugged polyethylene copolymer hose reinforced with an integral polyethylene helix • Improved double helix design allows for superior flexibility & durability even in sub-zero temperatures • Designed to provide... | |
| • Rugged polyethylene copolymer hose reinforced with an integral polyethylene helix • Improved double helix design allows for superior flexibility & durability even in sub-zero temperatures • Ideal for waste... | |
| • Single-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent... | |
| • Single-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix • Ideal for air & fume handling applications • Excellent choice for overhead vehicle exhaust systems... | |
| • Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent... | |
| • Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Great... | |
| • Single-ply neoprene coated polyester fabric self-retracting hose reinforced with a spring steel wire helix & external PVC wearstrip • Self-retracting • Ideal for moving large volumes of air in... | |
| • Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Lightweight duct for blower applications • Great compressibility with an... | |
| • Single-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Suited for high temperature air handling applications • The narrow... | |
| • Single-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix • Light weight & flexible • Available in longer lengths than traditional mandrel-built hose • Resistant... | |
| • Two single-ply neoprene coated polyester fabric plies protecting an insulation barrier reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Good for air handling... | |
|
Two Single-Ply Yellow PVC Vinyl Coated Polyester Fabric Plies Hose -- Springflex® Arctic Duct 3 10.0
Two Single-Ply Yellow PVC Vinyl Coated Polyester Fabric Plies Hose -- Springflex® Arctic Duct 3 12.0
Two Single-Ply Yellow PVC Vinyl Coated Polyester Fabric Plies Hose -- Springflex® Arctic Duct 3 14.0
Two Single-Ply Yellow PVC Vinyl Coated Polyester Fabric Plies Hose -- Springflex® Arctic Duct 3 16.0
Two Single-Ply Yellow PVC Vinyl Coated Polyester Fabric Plies Hose -- Springflex® Arctic Duct 3 18.0
Two Single-Ply Yellow PVC Vinyl Coated Polyester Fabric Plies Hose -- Springflex® Arctic Duct 3 20.0
|
• Two single-ply PVC vinyl coated polyester fabric plies protecting an insulation barrier reinforced with a spring steel wire helix & external PVC wearstrip • Ideal use for both permanent... |
| Available for our Springflex® hoses. Self-storage bag for convenient storage & easy transport. | |
| Light weight gray polyethylene copolymer hose reinforced with an integral polyethylene helix Features Smooth interior assures efficient air flow Superior external abrasion resistance Good flexibility with tight bending characteristics Crush... | |
| Light weight premium grade platinum polyethylene copolymer hose reinforced with an integral polyethylene helix Features Smooth interior assures very efficient air flow Superior external abrasion resistance Great flex life for... | |
| Orange or blue polyethylene copolymer hose reinforced with an integral polyethylene helix Features Double profile I-Helix construction for easy movement on surfaces Ideal for both truck-mounted & portable carpet cleaning... |
| << Prev |