• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip
• Neoprene & nylon construction offers excellent abrasion resistance & superior flex life
• Handles both positive & negative pressure
• Excellent tensile strength
• Wearstrip offers additional external abrasion & drag resistance
• Additional coatings available for better abrasion &/or chemical resistance
Standard Color : black with yellow wearstrip
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexaust® CWY-W 5.0 |
| Product Name | Double-Ply Black Neoprene Coated Nylon Fabric Hose |
| Product Form | Hose |
| I.D. | 5.000 inch (127 mm) |
| Weight | 1.1 lbs/ft (1.71 g/mm) |
| Minimum Bend Radius | 4 inch (112 mm) |
| Working Pressure | 30 psi (21.11 m H2O) |