Flexaust Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY 5.0

Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet
Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Nylon Fabric Hose - Flexaust® CWY 5.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Nylon Fabric Hose
Flexaust® CWY 5.0
Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY 5.0
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black

• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix
• Neoprene & nylon construction offers excellent abrasion resistance & superior flex life
• Handles both positive & negative pressure
• Excellent tensile strength
• Available with an external PVC coated polyester wearstrip (CWY-W)
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWY 5.0
Product Name Double-Ply Black Neoprene Coated Nylon Fabric Hose
Product Form Hose
I.D. 5.000 inch (127 mm)
Weight 0.8 lbs/ft (1.19 g/mm)
Minimum Bend Radius 4 inch (104 mm)
Working Pressure 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61202 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Pipe & Flexible Tubes - 1467727 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.063 inch (27 mm)
Temperature Range 284 F (140 C)
View Details