Flexaust Single-Ply Silver PVC Coated Fiberglass Fabric Hose Flex-Lok® PVG 5

Description
Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for HVAC applications Materials used meet the requirements of UL 181, Class 1 Flame retardant to UL 94V-0 Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose Standard Max. Inside Diameter = 14", Custom to 20" Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct
Datasheet
Description
Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for HVAC applications Materials used meet the requirements of UL 181, Class 1 Flame retardant to UL 94V-0 Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose Standard Max. Inside Diameter = 14", Custom to 20" Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Silver PVC Coated Fiberglass Fabric Hose - Flex-Lok® PVG 5 - Flexaust
Warsaw, IN, USA
Single-Ply Silver PVC Coated Fiberglass Fabric Hose
Flex-Lok® PVG 5
Single-Ply Silver PVC Coated Fiberglass Fabric Hose Flex-Lok® PVG 5
Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for HVAC applications Materials used meet the requirements of UL 181, Class 1 Flame retardant to UL 94V-0 Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose Standard Max. Inside Diameter = 14", Custom to 20" Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct

Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process

Features

  • Fabric is locked around a coated steel wire by a metal strip formed into a clip
  • Metal strip acts as a wearstrip
  • Outstanding resistance to chemical abrasion
  • Extremely flexible
  • Ideal for HVAC applications
  • Materials used meet the requirements of UL 181, Class 1
  • Flame retardant to UL 94V-0
  • Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose
  • Standard Max. Inside Diameter = 14", Custom to 20"
  • Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct
Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flex-Lok® PVG 5
Product Name Single-Ply Silver PVC Coated Fiberglass Fabric Hose
Product Form Hose
I.D. 5.000 inch (127 mm)
Weight 0.6 lbs/ft (0.8333 g/mm)
Minimum Bend Radius 4 inch (88.9 mm)
Working Pressure 6 psi (3.87 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61110 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.315 - 5611100572315 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
SAEJ517 100R19-08 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R190802 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.492 inch (12.5 mm)
O.D. 0.787 inch (20 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details