Flexaust Single-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWS 8.0

Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet
Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® CWS 8.0 - Flexaust
Warsaw, IN, USA
Single-Ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® CWS 8.0
Single-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWS 8.0
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black

• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix
• Recommended for light duty, low pressure applications
• Extremely flexible
• Neoprene coating offers excellent abrasion & chemical resistance
• Designed for applications with wide temperature ranges
• Listed as UL 94V-0 flame retardant
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWS 8.0
Product Name Single-Ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 8.000 inch (203 mm)
Weight 0.9 lbs/ft (1.34 g/mm)
Minimum Bend Radius 6 inch (140 mm)
Working Pressure 5 psi (3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Hydraulic Hose Assemblies - 1101991 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details