Flexaust Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWGP 3.5

Description
Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed as UL 94V-0 flame retardant Additional coatings available for better abrasion &/or chemical resistance Available in metric sizes, consult sales team on pricing & minimums Standard Max. Inside Diameter = 24", Custom to 60"
Datasheet
Description
Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed as UL 94V-0 flame retardant Additional coatings available for better abrasion &/or chemical resistance Available in metric sizes, consult sales team on pricing & minimums Standard Max. Inside Diameter = 24", Custom to 60"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® CWGP 3.5 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® CWGP 3.5
Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWGP 3.5
Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed as UL 94V-0 flame retardant Additional coatings available for better abrasion &/or chemical resistance Available in metric sizes, consult sales team on pricing & minimums Standard Max. Inside Diameter = 24", Custom to 60"

Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix

Features

  • Good crush resistance & tensile strength
  • Neoprene coating offers excellent abrasion & chemical resistance
  • Good flexibility
  • More durable than double-ply cotton hoses
  • Listed as UL 94V-0 flame retardant
  • Additional coatings available for better abrasion &/or chemical resistance
  • Available in metric sizes, consult sales team on pricing & minimums
  • Standard Max. Inside Diameter = 24", Custom to 60"
Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWGP 3.5
Product Name Double-Ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 3.500 inch (88.9 mm)
Weight 0.4 lbs/ft (0.5952 g/mm)
Minimum Bend Radius 2 inch (63.5 mm)
Working Pressure 29 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61221 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Air Hoses - 1216285 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details