• Double-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix
• Efficient flow characteristics
• Designed for applications with wide temperature ranges
• Good abrasion resistance
• Ideal for clean room applications
• Manufactured with FDA acceptable materials
Standard Color : white
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexaust® White 10.0 |
| Product Name | Double-Ply White Acrylic Coated Polyester Fabric Hose |
| Product Form | Hose |
| I.D. | 10.000 inch (254 mm) |
| Weight | 1.5 lbs/ft (2.23 g/mm) |
| Minimum Bend Radius | 7 inch (178 mm) |
| Working Pressure | 8 psi (5.63 m H2O) |