Flexaust Very Heavy Weight Clear Or Black Polyurethane Hose Flexadux® PU Flx-Thane® VHD 12.0

Description
• Very heavy weight polyurethane hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire) • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Ideal for severe service applications • Very good low temperature flexibility • Clear is manufactured with FDA acceptable materials • Available in metric sizes, consult sales team on pricing & minimums • Wall Thickness = .045" (2" to 3.5" ID), .060" (4" ID & above) • Available with factory-installed 2" soft cuffs Standard Color : clear, black (translucent blue available)
Datasheet
Description
• Very heavy weight polyurethane hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire) • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Ideal for severe service applications • Very good low temperature flexibility • Clear is manufactured with FDA acceptable materials • Available in metric sizes, consult sales team on pricing & minimums • Wall Thickness = .045" (2" to 3.5" ID), .060" (4" ID & above) • Available with factory-installed 2" soft cuffs Standard Color : clear, black (translucent blue available)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very Heavy Weight Clear Or Black Polyurethane Hose - Flexadux® PU Flx-Thane® VHD 12.0 - Flexaust
Warsaw, IN, USA
Very Heavy Weight Clear Or Black Polyurethane Hose
Flexadux® PU Flx-Thane® VHD 12.0
Very Heavy Weight Clear Or Black Polyurethane Hose Flexadux® PU Flx-Thane® VHD 12.0
• Very heavy weight polyurethane hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire) • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Ideal for severe service applications • Very good low temperature flexibility • Clear is manufactured with FDA acceptable materials • Available in metric sizes, consult sales team on pricing & minimums • Wall Thickness = .045" (2" to 3.5" ID), .060" (4" ID & above) • Available with factory-installed 2" soft cuffs Standard Color : clear, black (translucent blue available)

• Very heavy weight polyurethane hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire)
• Great abrasion resistance & high tear strength
• Superior chemical resistance
• Excellent flexibility
• Designed for applications with wide temperature ranges
• Ideal for severe service applications
• Very good low temperature flexibility
• Clear is manufactured with FDA acceptable materials
• Available in metric sizes, consult sales team on pricing & minimums
• Wall Thickness = .045" (2" to 3.5" ID), .060" (4" ID & above)

• Available with factory-installed 2" soft cuffs

Standard Color : clear, black (translucent blue available)

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® PU Flx-Thane® VHD 12.0
Product Name Very Heavy Weight Clear Or Black Polyurethane Hose
Product Form Hose
I.D. 12.000 inch (305 mm)
Weight 2.6 lbs/ft (3.87 g/mm)
Minimum Bend Radius 12 inch (305 mm)
Working Pressure 20 psi (14.08 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
High Pressure Flexible Hydraulic Hoses - 61226 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details