• Heavy weight polyurethane hose reinforced with a coated spring steel wire helix (sizes 14" I.D. & above not available with a coated wire)
• Great abrasion resistance & high tear strength
• Superior chemical resistance
• Excellent flexibility
• Designed for applications with wide temperature ranges
• Ideal for severe service applications
• Very good low temperature flexibility
• Clear is manufactured with FDA acceptable materials
• Available in metric sizes, consult sales team on pricing & minimums
• Wall Thickness = .035" (2" to 3 1/2" ID), .045" (4" ID & above)
• Available with factory-installed 2" soft cuffs
Standard Color : clear, black (translucent blue available)
Custom Colors Available
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexadux® PU Flx-Thane® HD 2.0 |
| Product Name | Heavy Weight Clear Or Black Polyurethane Hose |
| Product Form | Hose |
| I.D. | 2.000 inch (50.8 mm) |
| Weight | 0.3 lbs/ft (0.5208 g/mm) |
| Minimum Bend Radius | 2 inch (50.8 mm) |
| Working Pressure | 32 psi (22.52 m H2O) |