• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix
• Good abrasion resistance
• Designed for applications with wide temperature ranges
• Great moisture & UV resistance
• Excellent chemical resistance
• Smooth interior assures minimal friction loss & efficient air flow
• Wall Thickness = .025" (2" ID), .030” (2.5" ID & above)
• Available in metric sizes, consult sales team on pricing & minimums
• Available with factory-installed 2" soft cuffs
Standard Color : black
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexadux® TR T-7 10.0 |
| Product Name | Medium Weight Black Thermoplastic Rubber Hose |
| Product Form | Hose |
| I.D. | 10.000 inch (254 mm) |
| Weight | 2.2 lbs/ft (3.27 g/mm) |
| Minimum Bend Radius | 7 inch (175 mm) |
| Working Pressure | 4 psi (2.82 m H2O) |