• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip
• Wearstrip offers additional external abrasion & drag resistance
• Good crush resistance & tensile strength
• Neoprene coating offers excellent abrasion & chemical resistance
• Listed as UL 94V-0 flame retardant
• Additional coatings available for better abrasion &/or chemical resistance
Standard Color : black with yellow wearstrip
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexaust® CWC-W 18.0 |
| Product Name | Double-Ply Black Neoprene Coated Polyester Fabric Hose |
| Product Form | Hose |
| I.D. | 18.000 inch (457 mm) |
| Weight | 3.7 lbs/ft (5.51 g/mm) |
| Minimum Bend Radius | 14 inch (368 mm) |
| Working Pressure | 4 psi (2.82 m H2O) |