Flexaust Medium Weight Black Thermoplastic Rubber Hose Flexadux® TR T-7W 16.0

Description
• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix & external polypropylene wearstrip • Most general all-purpose hose • Wearstrip offers additional external abrasion & drag resistance • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .025" (2" ID), .030” (2.5" ID & above) • Available in metric sizes, consult sales team on pricing & minimums • Available with factory-installed 2" soft cuffs Standard Color : black with yellow wearstrip
Datasheet
Description
• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix & external polypropylene wearstrip • Most general all-purpose hose • Wearstrip offers additional external abrasion & drag resistance • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .025" (2" ID), .030” (2.5" ID & above) • Available in metric sizes, consult sales team on pricing & minimums • Available with factory-installed 2" soft cuffs Standard Color : black with yellow wearstrip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Weight Black Thermoplastic Rubber Hose - Flexadux® TR T-7W 16.0 - Flexaust
Warsaw, IN, USA
Medium Weight Black Thermoplastic Rubber Hose
Flexadux® TR T-7W 16.0
Medium Weight Black Thermoplastic Rubber Hose Flexadux® TR T-7W 16.0
• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix & external polypropylene wearstrip • Most general all-purpose hose • Wearstrip offers additional external abrasion & drag resistance • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .025" (2" ID), .030” (2.5" ID & above) • Available in metric sizes, consult sales team on pricing & minimums • Available with factory-installed 2" soft cuffs Standard Color : black with yellow wearstrip

• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix & external polypropylene wearstrip
• Most general all-purpose hose
• Wearstrip offers additional external abrasion & drag resistance
• Designed for applications with wide temperature ranges
• Great moisture & UV resistance
• Excellent chemical resistance
• Smooth interior assures minimal friction loss & efficient air flow
• Wall Thickness = .025" (2" ID), .030” (2.5" ID & above)
• Available in metric sizes, consult sales team on pricing & minimums

• Available with factory-installed 2" soft cuffs

Standard Color : black with yellow wearstrip

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® TR T-7W 16.0
Product Name Medium Weight Black Thermoplastic Rubber Hose
Product Form Hose
I.D. 16.000 inch (406 mm)
Weight 3.5 lbs/ft (5.21 g/mm)
Minimum Bend Radius 11 inch (279 mm)
Working Pressure 3 psi (1.83 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Air Hoses - 1216392 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.102 inch (2.6 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details