Flexaust Medium Weight Clear Co-Extruded PVC Hose Flex-Tube PV 8

Description
Medium weight clear co-extruded PVC hose with a rigid black external PVC helix Features Ultra smooth interior wall assures efficient airflow Very flexible & crush resistant Spiral co-extruded engineered construction Helix acts as a wearstrip Wall Thickness = .030” (2" to 3”), .032" (4"), .035” (5" to 8”), .040” (9” to 10”) OEM lengths & colors available Cuffs available
Description
Medium weight clear co-extruded PVC hose with a rigid black external PVC helix Features Ultra smooth interior wall assures efficient airflow Very flexible & crush resistant Spiral co-extruded engineered construction Helix acts as a wearstrip Wall Thickness = .030” (2" to 3”), .032" (4"), .035” (5" to 8”), .040” (9” to 10”) OEM lengths & colors available Cuffs available
Datasheet
Datasheet Summary
Powered by GS/AI

The Medium Weight Clear Co-Extruded PVC Hose from Flexaust is designed for various industrial applications, particularly in dust and fume removal. It features a rigid black external PVC helix that acts as a wear strip, enhancing durability. The hose has an ultra-smooth interior wall that promotes efficient airflow and is noted for its flexibility and crush resistance. The wall thickness varies depending on the diameter, ranging from .030,Äù for 2" to 3" sizes, up to .040,Äù for 9" to 10" sizes. This product is suitable for positive pressure applications and is manufactured with FDA acceptable materials, making it a viable option for environments requiring compliance with health standards. Custom lengths and colors are available, along with optional cuffs for added versatility.

Datasheet Summary
Powered by GS/AI

The Medium Weight Clear Co-Extruded PVC Hose from Flexaust is designed for various industrial applications, particularly in dust and fume removal. It features a rigid black external PVC helix that acts as a wear strip, enhancing durability. The hose has an ultra-smooth interior wall that promotes efficient airflow and is noted for its flexibility and crush resistance. The wall thickness varies depending on the diameter, ranging from .030,Äù for 2" to 3" sizes, up to .040,Äù for 9" to 10" sizes. This product is suitable for positive pressure applications and is manufactured with FDA acceptable materials, making it a viable option for environments requiring compliance with health standards. Custom lengths and colors are available, along with optional cuffs for added versatility.

Suppliers

Company
Product
Description
Supplier Links
Medium Weight Clear Co-Extruded PVC Hose - Flex-Tube PV 8 - Flexaust
Warsaw, IN, USA
Medium Weight Clear Co-Extruded PVC Hose
Flex-Tube PV 8
Medium Weight Clear Co-Extruded PVC Hose Flex-Tube PV 8
Medium weight clear co-extruded PVC hose with a rigid black external PVC helix Features Ultra smooth interior wall assures efficient airflow Very flexible & crush resistant Spiral co-extruded engineered construction Helix acts as a wearstrip Wall Thickness = .030” (2" to 3”), .032" (4"), .035” (5" to 8”), .040” (9” to 10”) OEM lengths & colors available Cuffs available

Medium weight clear co-extruded PVC hose with a rigid black external PVC helix

Features

  • Ultra smooth interior wall assures efficient airflow
  • Very flexible & crush resistant
  • Spiral co-extruded engineered construction
  • Helix acts as a wearstrip
  • Wall Thickness = .030” (2" to 3”), .032" (4"), .035” (5" to 8”), .040” (9” to 10”)
  • OEM lengths & colors available
  • Cuffs available
Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flex-Tube PV 8
Product Name Medium Weight Clear Co-Extruded PVC Hose
Product Form Hose
I.D. 8.000 inch (203 mm)
Weight 1.5 lbs/ft (2.23 g/mm)
Minimum Bend Radius 8 inch (203 mm)
Working Pressure 10 psi (7.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61109 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Assemblies - 1369523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.984 inch (25 mm)
O.D. 1.299 inch (33 mm)
View Details