• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Wearstrip offers additional external abrasion & drag resistance
• Great moisture, mildew, & chemical resistance
• Low friction loss
• Listed as UL 94V-0 flame retardant
• Other wearstrip colors available
• Available in a heavy duty bridge construction (FSP Bridge)
• Additional coatings available for better abrasion &/or chemical resistance
Standard Color : black with orange wearstrip
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexaust® FSP-2 5.0 |
| Product Name | Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose |
| Product Form | Hose |
| I.D. | 5.000 inch (127 mm) |
| Weight | 0.9 lbs/ft (1.32 g/mm) |
| Minimum Bend Radius | 5 inch (119 mm) |
| Working Pressure | 8 psi (5.63 m H2O) |