Flexaust Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose Flexaust® FSP-2 4.0

Description
• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Great moisture, mildew, & chemical resistance • Low friction loss • Listed as UL 94V-0 flame retardant • Other wearstrip colors available • Available in a heavy duty bridge construction (FSP Bridge) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with orange wearstrip
Datasheet
Description
• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Great moisture, mildew, & chemical resistance • Low friction loss • Listed as UL 94V-0 flame retardant • Other wearstrip colors available • Available in a heavy duty bridge construction (FSP Bridge) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with orange wearstrip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose - Flexaust® FSP-2 4.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose
Flexaust® FSP-2 4.0
Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose Flexaust® FSP-2 4.0
• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Great moisture, mildew, & chemical resistance • Low friction loss • Listed as UL 94V-0 flame retardant • Other wearstrip colors available • Available in a heavy duty bridge construction (FSP Bridge) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with orange wearstrip

• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Wearstrip offers additional external abrasion & drag resistance
• Great moisture, mildew, & chemical resistance
• Low friction loss
• Listed as UL 94V-0 flame retardant
• Other wearstrip colors available
• Available in a heavy duty bridge construction (FSP Bridge)
• Additional coatings available for better abrasion &/or chemical resistance
Standard Color : black with orange wearstrip

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® FSP-2 4.0
Product Name Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose
Product Form Hose
I.D. 4.000 inch (102 mm)
Weight 0.7 lbs/ft (1.07 g/mm)
Minimum Bend Radius 4 inch (93.98 mm)
Working Pressure 10 psi (7.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61221 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 10 SOU - 5611100572110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details