Flexaust Stainless Steel Hose Bendway® Plus 10.0

Description
• Manufactured using 316Ti Stainless Steel in a patented roll lock construction • Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking • Suitable for fume & air exhaust applications with extremely high temperatures • Very flexible • Titanium stabilized 316 stainless alloy for superior high temperature corrosion resistance • Suitable for chemical fume exhausting, high temperature, & corrosive applications where both positive & negative pressures are involved • 25' coils can ship via UPS in 3" to 4" diameters • Wall thickness = .006" Standard Color : silver
Datasheet
Description
• Manufactured using 316Ti Stainless Steel in a patented roll lock construction • Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking • Suitable for fume & air exhaust applications with extremely high temperatures • Very flexible • Titanium stabilized 316 stainless alloy for superior high temperature corrosion resistance • Suitable for chemical fume exhausting, high temperature, & corrosive applications where both positive & negative pressures are involved • 25' coils can ship via UPS in 3" to 4" diameters • Wall thickness = .006" Standard Color : silver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hose - Bendway® Plus 10.0 - Flexaust
Warsaw, IN, USA
Stainless Steel Hose
Bendway® Plus 10.0
Stainless Steel Hose Bendway® Plus 10.0
• Manufactured using 316Ti Stainless Steel in a patented roll lock construction • Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking • Suitable for fume & air exhaust applications with extremely high temperatures • Very flexible • Titanium stabilized 316 stainless alloy for superior high temperature corrosion resistance • Suitable for chemical fume exhausting, high temperature, & corrosive applications where both positive & negative pressures are involved • 25' coils can ship via UPS in 3" to 4" diameters • Wall thickness = .006" Standard Color : silver

• Manufactured using 316Ti Stainless Steel in a patented roll lock construction
• Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking
• Suitable for fume & air exhaust applications with extremely high temperatures
• Very flexible
• Titanium stabilized 316 stainless alloy for superior high temperature corrosion resistance
• Suitable for chemical fume exhausting, high temperature, & corrosive applications where both positive & negative pressures are involved
• 25' coils can ship via UPS in 3" to 4" diameters
• Wall thickness = .006"

Standard Color : silver

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Bendway® Plus 10.0
Product Name Stainless Steel Hose
Product Form Hose
I.D. 10.000 inch (254 mm)
Weight 1.6 lbs/ft (2.31 g/mm)
Minimum Bend Radius 32 inch (813 mm)
Working Pressure 6 psi (4.22 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61201 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Air Hoses - 1366522 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details