Light weight gray polyethylene copolymer hose reinforced with an integral polyethylene helix
Features
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Genesis® DPZ 1.5 |
| Product Name | Light Weight Gray Polyethylene Copolymer Hose |
| Product Form | Hose |
| I.D. | 1.500 inch (38.1 mm) |
| Weight | 0.2 lbs/ft (0.2976 g/mm) |
| Minimum Bend Radius | 3 inch (76.2 mm) |
| Working Pressure | 18 psi (12.67 m H2O) |