• Very light weight thermoplastic rubber hose reinforced with a spring steel wire helix
• Excellent compressibility & flexibility
• Most compressible thermoplastic rubber hose in product line
• Designed for applications with wide temperature ranges
• Easy to install in tight spaces
• Recommended for light duty, low pressure applications
• Great moisture & UV resistance
• Excellent chemical resistance
• Wall Thickness = .012"
• Available with factory-installed 2" soft cuffs
Standard Color : black
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexadux® TR XLT 6.0 |
| Product Name | Very Light Weight Black Thermoplastic Rubber Hose |
| Product Form | Hose |
| I.D. | 6.000 inch (152 mm) |
| Weight | 0.4 lbs/ft (0.6250 g/mm) |
| Minimum Bend Radius | 4 inch (112 mm) |
| Working Pressure | 2 psi (1.76 m H2O) |