• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix & external polypropylene wearstrip
• Most general all-purpose hose
• Wearstrip offers additional external abrasion & drag resistance
• Designed for applications with wide temperature ranges
• Great moisture & UV resistance
• Excellent chemical resistance
• Smooth interior assures minimal friction loss & efficient air flow
• Wall Thickness = .025" (2" ID), .030” (2.5" ID & above)
• Available in metric sizes, consult sales team on pricing & minimums
• Available with factory-installed 2" soft cuffs
Standard Color : black with yellow wearstrip
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexadux® TR T-7W 3.0 |
| Product Name | Medium Weight Black Thermoplastic Rubber Hose |
| Product Form | Hose |
| I.D. | 3.000 inch (76.2 mm) |
| Weight | 0.4 lbs/ft (0.5952 g/mm) |
| Minimum Bend Radius | 3 inch (76.2 mm) |
| Working Pressure | 10 psi (6.69 m H2O) |