Flexaust Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY-W 16.0

Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Wearstrip offers additional external abrasion & drag resistance • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip
Datasheet
Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Wearstrip offers additional external abrasion & drag resistance • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Nylon Fabric Hose - Flexaust® CWY-W 16.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Nylon Fabric Hose
Flexaust® CWY-W 16.0
Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY-W 16.0
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Wearstrip offers additional external abrasion & drag resistance • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip

• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip

• Neoprene & nylon construction offers excellent abrasion resistance & superior flex life

• Handles both positive & negative pressure

• Excellent tensile strength

• Wearstrip offers additional external abrasion & drag resistance

• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black with yellow wearstrip

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWY-W 16.0
Product Name Double-Ply Black Neoprene Coated Nylon Fabric Hose
Product Form Hose
I.D. 16.000 inch (406 mm)
Weight 3.6 lbs/ft (5.36 g/mm)
Minimum Bend Radius 13 inch (335 mm)
Working Pressure 9 psi (6.33 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hose Pipe & Flexible Tubes - 1258975 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.291 inch (58.2 mm)
Working Pressure 51 psi (35.73 m H2O)
View Details