Flexaust Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWGP 5.0

Description
Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed as UL 94V-0 flame retardant Additional coatings available for better abrasion &/or chemical resistance Available in metric sizes, consult sales team on pricing & minimums Standard Max. Inside Diameter = 24", Custom to 60"
Datasheet
Description
Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed as UL 94V-0 flame retardant Additional coatings available for better abrasion &/or chemical resistance Available in metric sizes, consult sales team on pricing & minimums Standard Max. Inside Diameter = 24", Custom to 60"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® CWGP 5.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® CWGP 5.0
Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWGP 5.0
Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix Features Good crush resistance & tensile strength Neoprene coating offers excellent abrasion & chemical resistance Good flexibility More durable than double-ply cotton hoses Listed as UL 94V-0 flame retardant Additional coatings available for better abrasion &/or chemical resistance Available in metric sizes, consult sales team on pricing & minimums Standard Max. Inside Diameter = 24", Custom to 60"

Double-ply black neoprene coated polyester fabric hose reinforced with a spring steel wire helix

Features

  • Good crush resistance & tensile strength
  • Neoprene coating offers excellent abrasion & chemical resistance
  • Good flexibility
  • More durable than double-ply cotton hoses
  • Listed as UL 94V-0 flame retardant
  • Additional coatings available for better abrasion &/or chemical resistance
  • Available in metric sizes, consult sales team on pricing & minimums
  • Standard Max. Inside Diameter = 24", Custom to 60"
Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWGP 5.0
Product Name Double-Ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 5.000 inch (127 mm)
Weight 0.7 lbs/ft (1.04 g/mm)
Minimum Bend Radius 4 inch (88.9 mm)
Working Pressure 17 psi (11.96 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Vinyl Hose - VYH1-0402-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.093 inch (2.36 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Hose, Interconnect, 3/8
Specs
Product Form Assembly
Length 22' (6706mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61201 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details