Flexaust Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY 6.0

Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Description
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexaust® CWY 6.0 is a double-ply black neoprene coated nylon fabric hose designed for durability and flexibility in various applications. It features a spring steel wire helix reinforcement, which enhances its structural integrity and allows it to handle both positive and negative pressure. The neoprene and nylon construction provides excellent abrasion resistance and a superior flex life, making it suitable for demanding environments. This hose is also available with an external PVC coated polyester wearstrip for added protection, and additional coatings can be applied for improved abrasion and chemical resistance. The standard color of the hose is black, ensuring it meets aesthetic and functional requirements in industrial settings.

Datasheet Summary
Powered by GS/AI

The Flexaust® CWY 6.0 is a double-ply black neoprene coated nylon fabric hose designed for durability and flexibility in various applications. It features a spring steel wire helix reinforcement, which enhances its structural integrity and allows it to handle both positive and negative pressure. The neoprene and nylon construction provides excellent abrasion resistance and a superior flex life, making it suitable for demanding environments. This hose is also available with an external PVC coated polyester wearstrip for added protection, and additional coatings can be applied for improved abrasion and chemical resistance. The standard color of the hose is black, ensuring it meets aesthetic and functional requirements in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Nylon Fabric Hose - Flexaust® CWY 6.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Nylon Fabric Hose
Flexaust® CWY 6.0
Double-Ply Black Neoprene Coated Nylon Fabric Hose Flexaust® CWY 6.0
• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix • Neoprene & nylon construction offers excellent abrasion resistance & superior flex life • Handles both positive & negative pressure • Excellent tensile strength • Available with an external PVC coated polyester wearstrip (CWY-W) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black

• Double-ply neoprene coated nylon fabric hose reinforced with a spring steel wire helix
• Neoprene & nylon construction offers excellent abrasion resistance & superior flex life
• Handles both positive & negative pressure
• Excellent tensile strength
• Available with an external PVC coated polyester wearstrip (CWY-W)
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWY 6.0
Product Name Double-Ply Black Neoprene Coated Nylon Fabric Hose
Product Form Hose
I.D. 6.000 inch (152 mm)
Weight 1.1 lbs/ft (1.64 g/mm)
Minimum Bend Radius 5 inch (119 mm)
Working Pressure 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61226 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Pipe & Flexible Tubes - 1258959 - RS Components, Ltd.
Specs
I.D. 0.984 inch (25 mm)
O.D. 1.244 inch (31.6 mm)
Working Pressure 94 psi (66.35 m H2O)
View Details