• Double-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix
• Efficient flow characteristics
• Designed for applications with wide temperature ranges
• Good abrasion resistance
• Ideal for clean room applications
• Manufactured with FDA acceptable materials
Standard Color : white
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexaust® White 16.0 |
| Product Name | Double-Ply White Acrylic Coated Polyester Fabric Hose |
| Product Form | Hose |
| I.D. | 16.000 inch (406 mm) |
| Weight | 2.8 lbs/ft (4.17 g/mm) |
| Minimum Bend Radius | 11 inch (279 mm) |
| Working Pressure | 4 psi (3.17 m H2O) |