Flexaust Single-Ply Silver PVC Coated Fiberglass Fabric Hose Flex-Lok® PVG 7

Description
Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for HVAC applications Materials used meet the requirements of UL 181, Class 1 Flame retardant to UL 94V-0 Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose Standard Max. Inside Diameter = 14", Custom to 20" Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct
Datasheet
Description
Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for HVAC applications Materials used meet the requirements of UL 181, Class 1 Flame retardant to UL 94V-0 Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose Standard Max. Inside Diameter = 14", Custom to 20" Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Silver PVC Coated Fiberglass Fabric Hose - Flex-Lok® PVG 7 - Flexaust
Warsaw, IN, USA
Single-Ply Silver PVC Coated Fiberglass Fabric Hose
Flex-Lok® PVG 7
Single-Ply Silver PVC Coated Fiberglass Fabric Hose Flex-Lok® PVG 7
Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for HVAC applications Materials used meet the requirements of UL 181, Class 1 Flame retardant to UL 94V-0 Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose Standard Max. Inside Diameter = 14", Custom to 20" Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct

Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process

Features

  • Fabric is locked around a coated steel wire by a metal strip formed into a clip
  • Metal strip acts as a wearstrip
  • Outstanding resistance to chemical abrasion
  • Extremely flexible
  • Ideal for HVAC applications
  • Materials used meet the requirements of UL 181, Class 1
  • Flame retardant to UL 94V-0
  • Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose
  • Standard Max. Inside Diameter = 14", Custom to 20"
  • Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct
Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flex-Lok® PVG 7
Product Name Single-Ply Silver PVC Coated Fiberglass Fabric Hose
Product Form Hose
I.D. 7.000 inch (178 mm)
Weight 0.7 lbs/ft (1.07 g/mm)
Minimum Bend Radius 5 inch (127 mm)
Working Pressure 4 psi (2.82 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61201 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Air Hoses - 1216279 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.083 inch (2.1 mm)
O.D. 0.118 inch (3 mm)
Working Pressure 145 psi (102 m H2O)
View Details