Flexaust Light Weight Black Thermoplastic Rubber Hose Dayflex® FTE-T 1

Description
• Light weight thermoplastic rubber hose reinforced with an external polypropylene helix • Very smooth interior assures minimal friction loss & efficient air flow • Very flexible & crush resistant • Can also be manufactured in FDA, polyurethane & PVC elastomer materials • Ideal for dust collection, fume exhaust & conduit applications Intermittent Maximum Temperature : 300 °F Standard Color : black with gray helix
Datasheet
Description
• Light weight thermoplastic rubber hose reinforced with an external polypropylene helix • Very smooth interior assures minimal friction loss & efficient air flow • Very flexible & crush resistant • Can also be manufactured in FDA, polyurethane & PVC elastomer materials • Ideal for dust collection, fume exhaust & conduit applications Intermittent Maximum Temperature : 300 °F Standard Color : black with gray helix
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Weight Black Thermoplastic Rubber Hose - Dayflex® FTE-T 1 - Flexaust
Warsaw, IN, USA
Light Weight Black Thermoplastic Rubber Hose
Dayflex® FTE-T 1
Light Weight Black Thermoplastic Rubber Hose Dayflex® FTE-T 1
• Light weight thermoplastic rubber hose reinforced with an external polypropylene helix • Very smooth interior assures minimal friction loss & efficient air flow • Very flexible & crush resistant • Can also be manufactured in FDA, polyurethane & PVC elastomer materials • Ideal for dust collection, fume exhaust & conduit applications Intermittent Maximum Temperature : 300 °F Standard Color : black with gray helix

• Light weight thermoplastic rubber hose reinforced with an external polypropylene helix
• Very smooth interior assures minimal friction loss & efficient air flow
• Very flexible & crush resistant
• Can also be manufactured in FDA, polyurethane & PVC elastomer materials
• Ideal for dust collection, fume exhaust & conduit applications
Intermittent Maximum Temperature : 300 °F
Standard Color : black with gray helix

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Dayflex® FTE-T 1
Product Name Light Weight Black Thermoplastic Rubber Hose
Product Form Hose
I.D. 1.000 inch (25.4 mm)
Weight 0.1 lbs/ft (0.1786 g/mm)
Minimum Bend Radius 2 inch (57.15 mm)
Working Pressure 34 psi (23.93 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61201 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.570.294 - 5611100570294 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN 857 2SC-06 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SC0601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.386 inch (9.8 mm)
O.D. 0.677 inch (17.2 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details