Plastic helix supported natural PVC tape hose
Features
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Dayflex® Saniflex® 1.25 |
| Product Name | Plastic Helix Supported Natural PVC Tape Hose |
| Product Form | Hose |
| I.D. | 1.250 inch (31.75 mm) |
| Weight | 0.1 lbs/ft (0.1935 g/mm) |
| Minimum Bend Radius | 1 inch (31.75 mm) |
| Working Pressure | 28 psi (19.71 m H2O) |