Flexaust Medium Weight Black Or Clear Polyurethane Hose Flexadux® PU Flx-Thane® MD 5.0

Description
• Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Very good low temperature flexibility • Clear is manufactured with FDA acceptable materials • Available in metric sizes, consult sales team on pricing & minimums • Wall Thickness = .030” • Available with factory-installed 2" soft cuffs Standard Color : black, clear
Datasheet
Description
• Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Very good low temperature flexibility • Clear is manufactured with FDA acceptable materials • Available in metric sizes, consult sales team on pricing & minimums • Wall Thickness = .030” • Available with factory-installed 2" soft cuffs Standard Color : black, clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Weight Black Or Clear Polyurethane Hose - Flexadux® PU Flx-Thane® MD 5.0 - Flexaust
Warsaw, IN, USA
Medium Weight Black Or Clear Polyurethane Hose
Flexadux® PU Flx-Thane® MD 5.0
Medium Weight Black Or Clear Polyurethane Hose Flexadux® PU Flx-Thane® MD 5.0
• Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Very good low temperature flexibility • Clear is manufactured with FDA acceptable materials • Available in metric sizes, consult sales team on pricing & minimums • Wall Thickness = .030” • Available with factory-installed 2" soft cuffs Standard Color : black, clear

• Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix
• Good compressibility
• Great abrasion resistance & high tear strength
• Superior chemical resistance
• Excellent flexibility
• Designed for applications with wide temperature ranges
• Very good low temperature flexibility
• Clear is manufactured with FDA acceptable materials
• Available in metric sizes, consult sales team on pricing & minimums
• Wall Thickness = .030”
• Available with factory-installed 2" soft cuffs
Standard Color : black, clear

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® PU Flx-Thane® MD 5.0
Product Name Medium Weight Black Or Clear Polyurethane Hose
Product Form Hose
I.D. 5.000 inch (127 mm)
Weight 0.9 lbs/ft (1.34 g/mm)
Minimum Bend Radius 5 inch (127 mm)
Working Pressure 22 psi (15.48 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61106 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Pipe & Flexible Tubes - 1467760 - RS Components, Ltd.
Specs
I.D. 0.197 inch (5 mm)
O.D. 0.433 inch (11 mm)
Temperature Range 176 F (80 C)
View Details