Flexaust Single-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWS 1.5

Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet
Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® CWS 1.5 - Flexaust
Warsaw, IN, USA
Single-Ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® CWS 1.5
Single-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWS 1.5
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Recommended for light duty, low pressure applications • Extremely flexible • Neoprene coating offers excellent abrasion & chemical resistance • Designed for applications with wide temperature ranges • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black

• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix
• Recommended for light duty, low pressure applications
• Extremely flexible
• Neoprene coating offers excellent abrasion & chemical resistance
• Designed for applications with wide temperature ranges
• Listed as UL 94V-0 flame retardant
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWS 1.5
Product Name Single-Ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 1.500 inch (38.1 mm)
Temperature Range -65 to 250 F (-53.89 to 121 C)
Material Elastomers; Neoprene; Polyester Fabric
Specialized Construction Spring Wire Helix
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Ribbon Hose - URH8-0804-02T - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Low Pressure Air Hoses - 61111 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Air Hoses - 1228461 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 145 psi (102 m H2O)
View Details