• Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix
• Good compressibility
• Great abrasion resistance & high tear strength
• Superior chemical resistance
• Excellent flexibility
• Designed for applications with wide temperature ranges
• Very good low temperature flexibility
• Clear is manufactured with FDA acceptable materials
• Available in metric sizes, consult sales team on pricing & minimums
• Wall Thickness = .030”
• Available with factory-installed 2" soft cuffs
Standard Color : black, clear
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexadux® PU Flx-Thane® MD 22.0 |
| Product Name | Medium Weight Black Or Clear Polyurethane Hose |
| Product Form | Hose |
| I.D. | 22.000 inch (559 mm) |
| Weight | 4.1 lbs/ft (6.1 g/mm) |
| Minimum Bend Radius | 20 inch (508 mm) |
| Working Pressure | 5 psi (3.52 m H2O) |