Flexaust Stainless Steel Hose Bendway® Plus 5.5

Description
• Manufactured using 316Ti Stainless Steel in a patented roll lock construction • Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking • Suitable for fume & air exhaust applications with extremely high temperatures • Very flexible • Titanium stabilized 316 stainless alloy for superior high temperature corrosion resistance • Suitable for chemical fume exhausting, high temperature, & corrosive applications where both positive & negative pressures are involved • 25' coils can ship via UPS in 3" to 4" diameters • Wall thickness = .006" Standard Color : silver
Datasheet
Description
• Manufactured using 316Ti Stainless Steel in a patented roll lock construction • Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking • Suitable for fume & air exhaust applications with extremely high temperatures • Very flexible • Titanium stabilized 316 stainless alloy for superior high temperature corrosion resistance • Suitable for chemical fume exhausting, high temperature, & corrosive applications where both positive & negative pressures are involved • 25' coils can ship via UPS in 3" to 4" diameters • Wall thickness = .006" Standard Color : silver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hose - Bendway® Plus 5.5 - Flexaust
Warsaw, IN, USA
Stainless Steel Hose
Bendway® Plus 5.5
Stainless Steel Hose Bendway® Plus 5.5
• Manufactured using 316Ti Stainless Steel in a patented roll lock construction • Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking • Suitable for fume & air exhaust applications with extremely high temperatures • Very flexible • Titanium stabilized 316 stainless alloy for superior high temperature corrosion resistance • Suitable for chemical fume exhausting, high temperature, & corrosive applications where both positive & negative pressures are involved • 25' coils can ship via UPS in 3" to 4" diameters • Wall thickness = .006" Standard Color : silver

• Manufactured using 316Ti Stainless Steel in a patented roll lock construction
• Durable corrugations allow product to be dragged, bent, & reshaped numerous times without damage or breaking
• Suitable for fume & air exhaust applications with extremely high temperatures
• Very flexible
• Titanium stabilized 316 stainless alloy for superior high temperature corrosion resistance
• Suitable for chemical fume exhausting, high temperature, & corrosive applications where both positive & negative pressures are involved
• 25' coils can ship via UPS in 3" to 4" diameters
• Wall thickness = .006"

Standard Color : silver

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Bendway® Plus 5.5
Product Name Stainless Steel Hose
Product Form Hose
I.D. 5.500 inch (140 mm)
Weight 0.8 lbs/ft (1.26 g/mm)
Minimum Bend Radius 19 inch (483 mm)
Working Pressure 12 psi (8.45 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
High Pressure Flexible Hydraulic Hoses - 61202 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.302 - 5611100572302 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details