• Light weight thermoplastic rubber hose reinforced with an external polypropylene helix
• Very smooth interior assures minimal friction loss & efficient air flow
• Very flexible & crush resistant
• Can also be manufactured in FDA, polyurethane & PVC elastomer materials
• Ideal for dust collection, fume exhaust & conduit applications
Intermittent Maximum Temperature : 300 °F
Standard Color : black with gray helix
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Dayflex® FTE-T 4 |
| Product Name | Light Weight Black Thermoplastic Rubber Hose |
| Product Form | Hose |
| I.D. | 4.000 inch (102 mm) |
| Weight | 0.5 lbs/ft (0.7738 g/mm) |
| Minimum Bend Radius | 7 inch (178 mm) |
| Working Pressure | 11 psi (7.74 m H2O) |