• Light weight thermoplastic rubber hose reinforced with a spring steel wire helix
• Excellent compressibility & flexibility
• Designed for applications with wide temperature ranges
• Great moisture & UV resistance
• Excellent chemical resistance
• Smooth interior assures minimal friction loss & efficient air flow
• Wall Thickness = .020"
• Available with factory-installed 2" soft cuffs
Standard Color : black
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexadux® TR LT 4.0 |
| Product Name | Light Weight Black Thermoplastic Rubber Hose |
| Product Form | Hose |
| I.D. | 4.000 inch (102 mm) |
| Weight | 0.3 lbs/ft (0.4613 g/mm) |
| Minimum Bend Radius | 4 inch (90.93 mm) |
| Working Pressure | 5 psi (3.59 m H2O) |