Flexaust Medium Weight Black Or Clear Static Dissipative Polyurethane Hose Flexadux® PU Flx-Thane® SD 3.0

Description
• Medium weight static dissipative polyurethane hose reinforced with a bronze coated spring steel wire helix • Great abrasion resistance & high tear strength • Superior chemical resistance & excellent flexibility • Designed for applications with wide temperature ranges • Ideal for clean rooms and material plastic processing applications • Reduces static build-up in material handling applications • Surface resistance level: 108-10¹º Ohms/Square • Clear is manufactured with FDA acceptable materials • Wall Thickness = .030" Standard Color : black, clear
Datasheet
Description
• Medium weight static dissipative polyurethane hose reinforced with a bronze coated spring steel wire helix • Great abrasion resistance & high tear strength • Superior chemical resistance & excellent flexibility • Designed for applications with wide temperature ranges • Ideal for clean rooms and material plastic processing applications • Reduces static build-up in material handling applications • Surface resistance level: 108-10¹º Ohms/Square • Clear is manufactured with FDA acceptable materials • Wall Thickness = .030" Standard Color : black, clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Weight Black Or Clear Static Dissipative Polyurethane Hose - Flexadux® PU Flx-Thane® SD 3.0 - Flexaust
Warsaw, IN, USA
Medium Weight Black Or Clear Static Dissipative Polyurethane Hose
Flexadux® PU Flx-Thane® SD 3.0
Medium Weight Black Or Clear Static Dissipative Polyurethane Hose Flexadux® PU Flx-Thane® SD 3.0
• Medium weight static dissipative polyurethane hose reinforced with a bronze coated spring steel wire helix • Great abrasion resistance & high tear strength • Superior chemical resistance & excellent flexibility • Designed for applications with wide temperature ranges • Ideal for clean rooms and material plastic processing applications • Reduces static build-up in material handling applications • Surface resistance level: 108-10¹º Ohms/Square • Clear is manufactured with FDA acceptable materials • Wall Thickness = .030" Standard Color : black, clear

• Medium weight static dissipative polyurethane hose reinforced with a bronze coated spring steel wire helix
• Great abrasion resistance & high tear strength
• Superior chemical resistance & excellent flexibility
• Designed for applications with wide temperature ranges
• Ideal for clean rooms and material plastic processing applications
• Reduces static build-up in material handling applications
• Surface resistance level: 108-10¹º Ohms/Square
• Clear is manufactured with FDA acceptable materials
• Wall Thickness = .030"
Standard Color : black, clear

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® PU Flx-Thane® SD 3.0
Product Name Medium Weight Black Or Clear Static Dissipative Polyurethane Hose
Product Form Hose
I.D. 3.000 inch (76.2 mm)
Weight 0.4 lbs/ft (0.5952 g/mm)
Minimum Bend Radius 3 inch (76.2 mm)
Working Pressure 29 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
High Pressure Flexible Hydraulic Hoses - 61221 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Silbrade® Braid Reinforced Silicone Hose - 2900072 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.365 inch (9.27 mm)
View Details
Hose Inflation Supply Yellow 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details