Flexaust Light Weight Black Thermoplastic Rubber Hose Flexadux® TR LT 2.5

Description
• Light weight thermoplastic rubber hose reinforced with a spring steel wire helix • Excellent compressibility & flexibility • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .020" • Available with factory-installed 2" soft cuffs Standard Color : black
Datasheet
Description
• Light weight thermoplastic rubber hose reinforced with a spring steel wire helix • Excellent compressibility & flexibility • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .020" • Available with factory-installed 2" soft cuffs Standard Color : black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Weight Black Thermoplastic Rubber Hose - Flexadux® TR LT 2.5 - Flexaust
Warsaw, IN, USA
Light Weight Black Thermoplastic Rubber Hose
Flexadux® TR LT 2.5
Light Weight Black Thermoplastic Rubber Hose Flexadux® TR LT 2.5
• Light weight thermoplastic rubber hose reinforced with a spring steel wire helix • Excellent compressibility & flexibility • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .020" • Available with factory-installed 2" soft cuffs Standard Color : black

• Light weight thermoplastic rubber hose reinforced with a spring steel wire helix
• Excellent compressibility & flexibility
• Designed for applications with wide temperature ranges
• Great moisture & UV resistance
• Excellent chemical resistance
• Smooth interior assures minimal friction loss & efficient air flow
• Wall Thickness = .020"

• Available with factory-installed 2" soft cuffs

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® TR LT 2.5
Product Name Light Weight Black Thermoplastic Rubber Hose
Product Form Hose
I.D. 2.500 inch (63.5 mm)
Weight 0.2 lbs/ft (0.3125 g/mm)
Minimum Bend Radius 2 inch (62.48 mm)
Working Pressure 9 psi (6.33 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Ribbon Hose - URH8-0402-02T - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.125 inch (3.17 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61227 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Pipe & Flexible Tubes - 1467752 - RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.591 inch (15 mm)
Temperature Range 176 F (80 C)
View Details