Flexaust Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose Flexaust® FSP-2 7.0

Description
• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Great moisture, mildew, & chemical resistance • Low friction loss • Listed as UL 94V-0 flame retardant • Other wearstrip colors available • Available in a heavy duty bridge construction (FSP Bridge) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with orange wearstrip
Datasheet
Description
• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Great moisture, mildew, & chemical resistance • Low friction loss • Listed as UL 94V-0 flame retardant • Other wearstrip colors available • Available in a heavy duty bridge construction (FSP Bridge) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with orange wearstrip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose - Flexaust® FSP-2 7.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose
Flexaust® FSP-2 7.0
Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose Flexaust® FSP-2 7.0
• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Wearstrip offers additional external abrasion & drag resistance • Great moisture, mildew, & chemical resistance • Low friction loss • Listed as UL 94V-0 flame retardant • Other wearstrip colors available • Available in a heavy duty bridge construction (FSP Bridge) • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with orange wearstrip

• Double-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Wearstrip offers additional external abrasion & drag resistance
• Great moisture, mildew, & chemical resistance
• Low friction loss
• Listed as UL 94V-0 flame retardant
• Other wearstrip colors available
• Available in a heavy duty bridge construction (FSP Bridge)
• Additional coatings available for better abrasion &/or chemical resistance
Standard Color : black with orange wearstrip

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® FSP-2 7.0
Product Name Double-Ply Black PVC Vinyl Coated Polyester Fabric Hose
Product Form Hose
I.D. 7.000 inch (178 mm)
Weight 1.2 lbs/ft (1.85 g/mm)
Minimum Bend Radius 6 inch (165 mm)
Working Pressure 6 psi (4.22 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R17-04 Single Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R170401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.264 inch (6.7 mm)
O.D. 0.469 inch (11.9 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Hose, Lift Bag 32' X 150 Psi Black W/Shutoff & Relief Valve - 162-2038-50321 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Miniature Vinyl Hose - VYH1-0402-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.093 inch (2.36 mm)
O.D. 0.125 inch (3.17 mm)
View Details