Flexaust Very Light Weight Black Thermoplastic Rubber Hose Flexadux® TR XLT 2.5

Description
• Very light weight thermoplastic rubber hose reinforced with a spring steel wire helix • Excellent compressibility & flexibility • Most compressible thermoplastic rubber hose in product line • Designed for applications with wide temperature ranges • Easy to install in tight spaces • Recommended for light duty, low pressure applications • Great moisture & UV resistance • Excellent chemical resistance • Wall Thickness = .012" • Available with factory-installed 2" soft cuffs Standard Color : black
Datasheet
Description
• Very light weight thermoplastic rubber hose reinforced with a spring steel wire helix • Excellent compressibility & flexibility • Most compressible thermoplastic rubber hose in product line • Designed for applications with wide temperature ranges • Easy to install in tight spaces • Recommended for light duty, low pressure applications • Great moisture & UV resistance • Excellent chemical resistance • Wall Thickness = .012" • Available with factory-installed 2" soft cuffs Standard Color : black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very Light Weight Black Thermoplastic Rubber Hose - Flexadux® TR XLT 2.5 - Flexaust
Warsaw, IN, USA
Very Light Weight Black Thermoplastic Rubber Hose
Flexadux® TR XLT 2.5
Very Light Weight Black Thermoplastic Rubber Hose Flexadux® TR XLT 2.5
• Very light weight thermoplastic rubber hose reinforced with a spring steel wire helix • Excellent compressibility & flexibility • Most compressible thermoplastic rubber hose in product line • Designed for applications with wide temperature ranges • Easy to install in tight spaces • Recommended for light duty, low pressure applications • Great moisture & UV resistance • Excellent chemical resistance • Wall Thickness = .012" • Available with factory-installed 2" soft cuffs Standard Color : black

• Very light weight thermoplastic rubber hose reinforced with a spring steel wire helix
• Excellent compressibility & flexibility
• Most compressible thermoplastic rubber hose in product line
• Designed for applications with wide temperature ranges
• Easy to install in tight spaces
• Recommended for light duty, low pressure applications
• Great moisture & UV resistance
• Excellent chemical resistance
• Wall Thickness = .012"

• Available with factory-installed 2" soft cuffs

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® TR XLT 2.5
Product Name Very Light Weight Black Thermoplastic Rubber Hose
Product Form Hose
I.D. 2.500 inch (63.5 mm)
Weight 0.2 lbs/ft (0.2530 g/mm)
Minimum Bend Radius 2 inch (62.99 mm)
Working Pressure 6 psi (4.15 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Hose - URH1-0402 - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.310 - 5611100572310 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details