Flexaust Single-Ply Silver PVC Coated Fiberglass Fabric Hose Flex-Lok® PVG 12

Description
Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for HVAC applications Materials used meet the requirements of UL 181, Class 1 Flame retardant to UL 94V-0 Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose Standard Max. Inside Diameter = 14", Custom to 20" Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct
Datasheet
Description
Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for HVAC applications Materials used meet the requirements of UL 181, Class 1 Flame retardant to UL 94V-0 Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose Standard Max. Inside Diameter = 14", Custom to 20" Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Silver PVC Coated Fiberglass Fabric Hose - Flex-Lok® PVG 12 - Flexaust
Warsaw, IN, USA
Single-Ply Silver PVC Coated Fiberglass Fabric Hose
Flex-Lok® PVG 12
Single-Ply Silver PVC Coated Fiberglass Fabric Hose Flex-Lok® PVG 12
Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for HVAC applications Materials used meet the requirements of UL 181, Class 1 Flame retardant to UL 94V-0 Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose Standard Max. Inside Diameter = 14", Custom to 20" Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct

Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process

Features

  • Fabric is locked around a coated steel wire by a metal strip formed into a clip
  • Metal strip acts as a wearstrip
  • Outstanding resistance to chemical abrasion
  • Extremely flexible
  • Ideal for HVAC applications
  • Materials used meet the requirements of UL 181, Class 1
  • Flame retardant to UL 94V-0
  • Available with a non-marking thermoplastic rubber clip cover to protect the helix & the equipment that is attached to the hose
  • Standard Max. Inside Diameter = 14", Custom to 20"
  • Negative pressure fan system with ambient air inlet recommended to maximize effectiveness and life of duct
Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flex-Lok® PVG 12
Product Name Single-Ply Silver PVC Coated Fiberglass Fabric Hose
Product Form Hose
I.D. 12.000 inch (305 mm)
Weight 1.1 lbs/ft (1.71 g/mm)
Minimum Bend Radius 8 inch (216 mm)
Working Pressure 2 psi (1.76 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

EN 857 1SC-10 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SC1002 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.638 inch (16.2 mm)
O.D. 0.882 inch (22.4 mm)
View Details
Polyurethane Ribbon Hose - URH8-0402-02T - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.320 - 5611100572320 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Air Hoses - 1366522 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details