Flexaust Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWC-W 14.0

Description
• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Wearstrip offers additional external abrasion & drag resistance • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip
Datasheet
Description
• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Wearstrip offers additional external abrasion & drag resistance • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Black Neoprene Coated Polyester Fabric Hose - Flexaust® CWC-W 14.0 - Flexaust
Warsaw, IN, USA
Double-Ply Black Neoprene Coated Polyester Fabric Hose
Flexaust® CWC-W 14.0
Double-Ply Black Neoprene Coated Polyester Fabric Hose Flexaust® CWC-W 14.0
• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip • Wearstrip offers additional external abrasion & drag resistance • Good crush resistance & tensile strength • Neoprene coating offers excellent abrasion & chemical resistance • Listed as UL 94V-0 flame retardant • Additional coatings available for better abrasion &/or chemical resistance Standard Color : black with yellow wearstrip

• Double-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC coated polyester wearstrip
• Wearstrip offers additional external abrasion & drag resistance
• Good crush resistance & tensile strength
• Neoprene coating offers excellent abrasion & chemical resistance
• Listed as UL 94V-0 flame retardant
• Additional coatings available for better abrasion &/or chemical resistance

Standard Color : black with yellow wearstrip

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexaust® CWC-W 14.0
Product Name Double-Ply Black Neoprene Coated Polyester Fabric Hose
Product Form Hose
I.D. 14.000 inch (356 mm)
Weight 2.9 lbs/ft (4.32 g/mm)
Minimum Bend Radius 12 inch (292 mm)
Working Pressure 6 psi (4.22 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, Triple, 3/8
Specs
Product Form Assembly
Length 25' (7620mm)
View Details
Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details