Flexaust Medium Weight Black Thermoplastic Rubber Hose Flexadux® TR T-7 6.0

Description
• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix • Good abrasion resistance • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .025" (2" ID), .030” (2.5" ID & above) • Available in metric sizes, consult sales team on pricing & minimums • Available with factory-installed 2" soft cuffs Standard Color : black
Datasheet
Description
• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix • Good abrasion resistance • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .025" (2" ID), .030” (2.5" ID & above) • Available in metric sizes, consult sales team on pricing & minimums • Available with factory-installed 2" soft cuffs Standard Color : black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warsaw, IN, USA
Medium Weight Black Thermoplastic Rubber Hose
Flexadux® TR T-7 6.0
Medium Weight Black Thermoplastic Rubber Hose Flexadux® TR T-7 6.0
• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix • Good abrasion resistance • Designed for applications with wide temperature ranges • Great moisture & UV resistance • Excellent chemical resistance • Smooth interior assures minimal friction loss & efficient air flow • Wall Thickness = .025" (2" ID), .030” (2.5" ID & above) • Available in metric sizes, consult sales team on pricing & minimums • Available with factory-installed 2" soft cuffs Standard Color : black

• Medium weight thermoplastic rubber hose reinforced with a spring steel wire helix
• Good abrasion resistance
• Designed for applications with wide temperature ranges
• Great moisture & UV resistance
• Excellent chemical resistance
• Smooth interior assures minimal friction loss & efficient air flow
• Wall Thickness = .025" (2" ID), .030” (2.5" ID & above)
• Available in metric sizes, consult sales team on pricing & minimums

• Available with factory-installed 2" soft cuffs

Standard Color : black

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® TR T-7 6.0
Product Name Medium Weight Black Thermoplastic Rubber Hose
Product Form Hose
I.D. 6.000 inch (152 mm)
Weight 0.8 lbs/ft (1.22 g/mm)
Minimum Bend Radius 4 inch (109 mm)
Working Pressure 5 psi (3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Standard Hoses - H SOU Code H 2 SOU - 5611100572102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details
Hose Assy, 3/8
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
O.D. 0.500 inch (12.7 mm)
View Details
SAE J517 100R16-08 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R160801 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.512 inch (13 mm)
O.D. 0.811 inch (20.6 mm)
View Details