• Heavy weight thermoplastic rubber hose reinforced with a spring steel wire helix
• Suitable for more demanding positive & negative pressure applications
• Designed for applications with wide temperature ranges
• Great moisture & UV resistance
• Excellent chemical resistance
• Smooth interior assures minimal friction loss & efficient air flow
• Wall Thickness = .035" (1 1/2" to 3.5" ID), .045" (4" to 7 1/2" ID), .054" (8" ID & above)
• Available with factory-installed 2" soft cuffs
Standard Color : black
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexadux® TR HT 12.0 |
| Product Name | Heavy Weight Black Thermoplastic Rubber Hose |
| Product Form | Hose |
| I.D. | 12.000 inch (305 mm) |
| Weight | 2.5 lbs/ft (3.72 g/mm) |
| Minimum Bend Radius | 10 inch (254 mm) |
| Working Pressure | 6 psi (3.87 m H2O) |