• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Wearstrip offers additional external abrasion & drag resistance
• Low friction loss
• Great chemical & moisture resistance
• Listed as UL 94V-0 flame retardant
• Other wearstrip colors available
• Available without a wearstrip for a more economical option
• Additional coatings available for better abrasion &/or chemical resistance
• Available in metric sizes, consult sales team on pricing & minimums
Standard Color : black with orange wearstrip
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Flexaust® FSP-1 5.0 |
| Product Name | Single-Ply Black PVC Vinyl Coated Polyester Fabric Hose |
| Product Form | Hose |
| I.D. | 5.000 inch (127 mm) |
| Weight | 0.8 lbs/ft (1.12 g/mm) |
| Minimum Bend Radius | 4 inch (114 mm) |
| Working Pressure | 11 psi (7.74 m H2O) |