Flexaust Black Thermoplastic Rubber Coated Super Reinforced Non-Woven Polyester Fabric Hose Flexadux® TR T-7SR 5.0

Description
• Thermoplastic rubber coated super reinforced non-woven polyester fabric hose with a spring steel wire helix • Combines the ozone, UV, weathering, & chemical resistance of thermoplastic rubber with the tensile strength & fatigue resistance of fabric hoses • Offers better tear strength, puncture, & abrasion resistance than traditional reinforced woven neoprene & thermoplastic hoses • Handles higher positive pressures than non-reinforced thermoplastic rubber hoses • Wall Thickness =.024" • Available with factory-installed 2" soft cuffs Intermittent Maximum Temperature : 325 °F Standard Color : black (blue available)
Datasheet
Description
• Thermoplastic rubber coated super reinforced non-woven polyester fabric hose with a spring steel wire helix • Combines the ozone, UV, weathering, & chemical resistance of thermoplastic rubber with the tensile strength & fatigue resistance of fabric hoses • Offers better tear strength, puncture, & abrasion resistance than traditional reinforced woven neoprene & thermoplastic hoses • Handles higher positive pressures than non-reinforced thermoplastic rubber hoses • Wall Thickness =.024" • Available with factory-installed 2" soft cuffs Intermittent Maximum Temperature : 325 °F Standard Color : black (blue available)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Thermoplastic Rubber Coated Super Reinforced Non-Woven Polyester Fabric Hose - Flexadux® TR T-7SR 5.0 - Flexaust
Warsaw, IN, USA
Black Thermoplastic Rubber Coated Super Reinforced Non-Woven Polyester Fabric Hose
Flexadux® TR T-7SR 5.0
Black Thermoplastic Rubber Coated Super Reinforced Non-Woven Polyester Fabric Hose Flexadux® TR T-7SR 5.0
• Thermoplastic rubber coated super reinforced non-woven polyester fabric hose with a spring steel wire helix • Combines the ozone, UV, weathering, & chemical resistance of thermoplastic rubber with the tensile strength & fatigue resistance of fabric hoses • Offers better tear strength, puncture, & abrasion resistance than traditional reinforced woven neoprene & thermoplastic hoses • Handles higher positive pressures than non-reinforced thermoplastic rubber hoses • Wall Thickness =.024" • Available with factory-installed 2" soft cuffs Intermittent Maximum Temperature : 325 °F Standard Color : black (blue available)

• Thermoplastic rubber coated super reinforced non-woven polyester fabric hose with a spring steel wire helix
• Combines the ozone, UV, weathering, & chemical resistance of thermoplastic rubber with the tensile strength & fatigue resistance of fabric hoses
• Offers better tear strength, puncture, & abrasion resistance than traditional reinforced woven neoprene & thermoplastic hoses
• Handles higher positive pressures than non-reinforced thermoplastic rubber hoses
• Wall Thickness =.024"

• Available with factory-installed 2" soft cuffs

Intermittent Maximum Temperature : 325 °F
Standard Color : black (blue available)

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Flexadux® TR T-7SR 5.0
Product Name Black Thermoplastic Rubber Coated Super Reinforced Non-Woven Polyester Fabric Hose
Product Form Hose
I.D. 5.000 inch (127 mm)
Weight 0.6 lbs/ft (0.9375 g/mm)
Minimum Bend Radius 5 inch (127 mm)
Working Pressure 22 psi (15.48 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1467737 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.063 inch (27 mm)
Temperature Range 284 F (140 C)
View Details
Hydraulic Hoses - H1 SO Code H 5 SO - 5611100571105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Miniature Vinyl Hose - VYH1-0402-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.093 inch (2.36 mm)
O.D. 0.125 inch (3.17 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61221 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details